Knowles Filters - Feed Through Capacitors SFSTC5000471MX0

Description
Win Source Part Number: 1275983-SFSTC5000471 MX0 Category: Filters>Feed Through Capacitors Series: SFSTC Package: Bulk Standard Package: 50 Capacitance: 470 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Current: 10 A Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.157" Dia x 0.110" L (4.00mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFSTC
Request a Quote Datasheet
Description
Win Source Part Number: 1275983-SFSTC5000471 MX0 Category: Filters>Feed Through Capacitors Series: SFSTC Package: Bulk Standard Package: 50 Capacitance: 470 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Current: 10 A Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.157" Dia x 0.110" L (4.00mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFSTC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1275983-SFSTC5000471MX0 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1275983-SFSTC5000471MX0
Filters - Feed Through Capacitors 1275983-SFSTC5000471MX0
Win Source Part Number: 1275983-SFSTC5000471 MX0 Category: Filters>Feed Through Capacitors Series: SFSTC Package: Bulk Standard Package: 50 Capacitance: 470 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Current: 10 A Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.157" Dia x 0.110" L (4.00mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFSTC

Win Source Part Number: 1275983-SFSTC5000471MX0
Category: Filters>Feed Through Capacitors
Series: SFSTC
Package: Bulk
Standard Package: 50
Capacitance: 470 pF
Tolerance: ±20%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Current: 10 A
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.157" Dia x 0.110" L (4.00mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Base Product Number: SFSTC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1275983-SFSTC5000471MX0
Product Name Filters - Feed Through Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details