Knowles Precision Devices Filters - Feed Through Capacitors SFSTC5000150ZC0

Description
Win Source Part Number: 1275988-SFSTC5000150 ZC0 Category: Filters>Feed Through Capacitors Series: SFSTC Package: Bulk Standard Package: 50 Capacitance: 15 pF Tolerance: -20%, +80% Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Current: 10 A Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.157" Dia x 0.110" L (4.00mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFSTC
Request a Quote Datasheet
Description
Win Source Part Number: 1275988-SFSTC5000150 ZC0 Category: Filters>Feed Through Capacitors Series: SFSTC Package: Bulk Standard Package: 50 Capacitance: 15 pF Tolerance: -20%, +80% Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Current: 10 A Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.157" Dia x 0.110" L (4.00mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFSTC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1275988-SFSTC5000150ZC0 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1275988-SFSTC5000150ZC0
Filters - Feed Through Capacitors 1275988-SFSTC5000150ZC0
Win Source Part Number: 1275988-SFSTC5000150 ZC0 Category: Filters>Feed Through Capacitors Series: SFSTC Package: Bulk Standard Package: 50 Capacitance: 15 pF Tolerance: -20%, +80% Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Current: 10 A Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.157" Dia x 0.110" L (4.00mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFSTC

Win Source Part Number: 1275988-SFSTC5000150ZC0
Category: Filters>Feed Through Capacitors
Series: SFSTC
Package: Bulk
Standard Package: 50
Capacitance: 15 pF
Tolerance: -20%, +80%
Voltage - Rated: 500V
Temperature Coefficient: C0G, NP0
Current: 10 A
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.157" Dia x 0.110" L (4.00mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Base Product Number: SFSTC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1275988-SFSTC5000150ZC0
Product Name Filters - Feed Through Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 338-101C193U063BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0102P20DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers