Win Source Part Number: 1276015-SFKKL2000103
Category: Filters>Feed Through Capacitors
Series: SFKK
Package: Bulk
Standard Package: 50
Capacitance: 10000 pF
Tolerance: ±20%
Voltage - Rated: 200V
Temperature Coefficient: X7R
Current: 10 A
Thread Size: M3.5x0.5
Package / Case: Axial, Bushing
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.173" Dia x 0.417" L (4.40mm x 10.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Base Product Number: SFKKL
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1276015-SFKKL2000103MX0 |
| Product Name | Filters - Feed Through Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |