Knowles 100PF 500V Capacitor SFBML5000101MC1

Description
CAP FEEDTHRU 100PF 500V AXIAL Product overview: SFBML5000101MC1 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 500V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-SFBML5000101MC1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FEEDTHRU 100PF 500V AXIAL Product overview: SFBML5000101MC1 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 500V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-SFBML5000101MC1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100PF 500V Capacitor
845-SFBML5000101MC1
100PF 500V Capacitor 845-SFBML5000101MC1
CAP FEEDTHRU 100PF 500V AXIAL Product overview: SFBML5000101MC1 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 500V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-SFBML5000101MC1 can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 100PF 500V AXIAL Product overview: SFBML5000101MC1 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 500V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-SFBML5000101MC1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Feed Through Capacitors - 1276152-SFBML5000101MC1 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1276152-SFBML5000101MC1
Filters - Feed Through Capacitors 1276152-SFBML5000101MC1
Win Source Part Number: 1276152-SFBML5000101 MC1 Category: Filters>Feed Through Capacitors Series: SFBM Package: Bulk Standard Package: 50 Capacitance: 100 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Insertion Loss: 7dB @ 100MHz Current: 10 A Thread Size: M5x0.8 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" Dia x 0.472" L (6.35mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFBML

Win Source Part Number: 1276152-SFBML5000101MC1
Category: Filters>Feed Through Capacitors
Series: SFBM
Package: Bulk
Standard Package: 50
Capacitance: 100 pF
Tolerance: ±20%
Voltage - Rated: 500V
Temperature Coefficient: C0G, NP0
Insertion Loss: 7dB @ 100MHz
Current: 10 A
Thread Size: M5x0.8
Package / Case: Axial, Bushing
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.250" Dia x 0.472" L (6.35mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Base Product Number: SFBML

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 845-SFBML5000101MC1 1276152-SFBML5000101MC1
Product Name 100PF 500V Capacitor Filters - Feed Through Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details