OPW Engineered Systems Series LBF Lined Butterfly Valves

Description
Designed and engineered for demanding applications in corrosive, sanitary and ultra-pure processes. Unique benefits in design and a wide range of options allows the Sure Seal LBF lined butterfly valve to provide superior service to the chemical and industrial market. Our ISO 9001 quality system insures that each valve Sure Seal supplies exceeds your application expectations. Non-wetted, 360 deg. radially-loaded, elastometric energizer is engineered to provide uniform pressure to the outer circumference of the liner and disc, ensuring absolute bubble tight shut-off Unique, spherically-shaped disc and liner eliminates the axial cold flow and deformation problems typical of conventional lined butterfly valves, resulting in a reliable, maintenance-free, environmentally safe stem seal The disc swing is compatible with PTFE and other fluoropolymer-lined piping systems as well as other metallic, lined and non-metallic piping systems, resulting in the elimination of spacers during installation ISO 5211 mounting flange allows the direct mounting of actuators, eliminating hysteresis and costly automation hardware ProTef proprietary lining and molding technology features a minimum lining thickness of 3mm and was developed to provide long-term resistance to permeation, absorption, and swelling ProTef technology features superior joint, creep and vacuum resistance, especially at elevated temperatures LBF design features spherically-molded and machined, wide-liner sealing surfaces that are securely anchored within the faces of the valve body by a series of concentric serrations, resulting in the reduction of radial cold flow Robust body construction is designed to be as strong as the PN10/16 counter flanges to which it will fastened - eliminating deflection problems and resulting in improved flange sealing properties Polyester Polyeurathane powder coating for external corrosion protection Ideally suited for chlorine gas service
Description
Designed and engineered for demanding applications in corrosive, sanitary and ultra-pure processes. Unique benefits in design and a wide range of options allows the Sure Seal LBF lined butterfly valve to provide superior service to the chemical and industrial market. Our ISO 9001 quality system insures that each valve Sure Seal supplies exceeds your application expectations. Non-wetted, 360 deg. radially-loaded, elastometric energizer is engineered to provide uniform pressure to the outer circumference of the liner and disc, ensuring absolute bubble tight shut-off Unique, spherically-shaped disc and liner eliminates the axial cold flow and deformation problems typical of conventional lined butterfly valves, resulting in a reliable, maintenance-free, environmentally safe stem seal The disc swing is compatible with PTFE and other fluoropolymer-lined piping systems as well as other metallic, lined and non-metallic piping systems, resulting in the elimination of spacers during installation ISO 5211 mounting flange allows the direct mounting of actuators, eliminating hysteresis and costly automation hardware ProTef proprietary lining and molding technology features a minimum lining thickness of 3mm and was developed to provide long-term resistance to permeation, absorption, and swelling ProTef technology features superior joint, creep and vacuum resistance, especially at elevated temperatures LBF design features spherically-molded and machined, wide-liner sealing surfaces that are securely anchored within the faces of the valve body by a series of concentric serrations, resulting in the reduction of radial cold flow Robust body construction is designed to be as strong as the PN10/16 counter flanges to which it will fastened - eliminating deflection problems and resulting in improved flange sealing properties Polyester Polyeurathane powder coating for external corrosion protection Ideally suited for chlorine gas service

Suppliers

Company
Product
Description
Supplier Links
Series LBF Lined Butterfly Valves -  - OPW Engineered Systems
Lebanon, OH, USA
Series LBF Lined Butterfly Valves
Series LBF Lined Butterfly Valves
Designed and engineered for demanding applications in corrosive, sanitary and ultra-pure processes. Unique benefits in design and a wide range of options allows the Sure Seal LBF lined butterfly valve to provide superior service to the chemical and industrial market. Our ISO 9001 quality system insures that each valve Sure Seal supplies exceeds your application expectations. Non-wetted, 360 deg. radially-loaded, elastometric energizer is engineered to provide uniform pressure to the outer circumference of the liner and disc, ensuring absolute bubble tight shut-off Unique, spherically-shaped disc and liner eliminates the axial cold flow and deformation problems typical of conventional lined butterfly valves, resulting in a reliable, maintenance-free, environmentally safe stem seal The disc swing is compatible with PTFE and other fluoropolymer-lined piping systems as well as other metallic, lined and non-metallic piping systems, resulting in the elimination of spacers during installation ISO 5211 mounting flange allows the direct mounting of actuators, eliminating hysteresis and costly automation hardware ProTef proprietary lining and molding technology features a minimum lining thickness of 3mm and was developed to provide long-term resistance to permeation, absorption, and swelling ProTef technology features superior joint, creep and vacuum resistance, especially at elevated temperatures LBF design features spherically-molded and machined, wide-liner sealing surfaces that are securely anchored within the faces of the valve body by a series of concentric serrations, resulting in the reduction of radial cold flow Robust body construction is designed to be as strong as the PN10/16 counter flanges to which it will fastened - eliminating deflection problems and resulting in improved flange sealing properties Polyester Polyeurathane powder coating for external corrosion protection Ideally suited for chlorine gas service

Designed and engineered for demanding applications in corrosive, sanitary and ultra-pure processes. Unique benefits in design and a wide range of options allows the Sure Seal LBF lined butterfly valve to provide superior service to the chemical and industrial market. Our ISO 9001 quality system insures that each valve Sure Seal supplies exceeds your application expectations.

  • Non-wetted, 360 deg. radially-loaded, elastometric energizer is engineered to provide uniform pressure to the outer circumference of the liner and disc, ensuring absolute bubble tight shut-off
  • Unique, spherically-shaped disc and liner eliminates the axial cold flow and deformation problems typical of conventional lined butterfly valves, resulting in a reliable, maintenance-free, environmentally safe stem seal
  • The disc swing is compatible with PTFE and other fluoropolymer-lined piping systems as well as other metallic, lined and non-metallic piping systems, resulting in the elimination of spacers during installation
  • ISO 5211 mounting flange allows the direct mounting of actuators, eliminating hysteresis and costly automation hardware
  • ProTef proprietary lining and molding technology features a minimum lining thickness of 3mm and was developed to provide long-term resistance to permeation, absorption, and swelling
  • ProTef technology features superior joint, creep and vacuum resistance, especially at elevated temperatures
  • LBF design features spherically-molded and machined, wide-liner sealing surfaces that are securely anchored within the faces of the valve body by a series of concentric serrations, resulting in the reduction of radial cold flow
  • Robust body construction is designed to be as strong as the PN10/16 counter flanges to which it will fastened - eliminating deflection problems and resulting in improved flange sealing properties
  • Polyester Polyeurathane powder coating for external corrosion protection
  • Ideally suited for chlorine gas service
Supplier's Site

Technical Specifications

  OPW Engineered Systems
Product Category Industrial Valves
Product Name Series LBF Lined Butterfly Valves
Valve Type Butterfly; Relief; Sanitary
Primary Material Ductile Iron (optional feature); Stainless Steel (optional feature)
Media Wastewater; Chemical
Valve Size 2.00 to 24.00 inch (50.80 to 609.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1213010 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 1.00 inch (25.40 mm)
View Details
Ultra-Miniature Pressure Relief Valve - RV-MLS - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
3 Way Normally Closed Air Valve - E*-3-6 - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details