Pump Solutions Group Blackmer ® Sliding Vane Hand Pumps Series-414B

Description
Blackmer sliding vane hand pumps provide a safe, convenient method of dispensing or transferring non-corrosive liquids from drums, barrels, tanks or vats. They are designed for easy, efficient operation in handling a wide range of liquids in industrial, construction and agricultural applications. Operating on the same principle as Blackmer power pumps, these positive displacement, self-priming, sliding-vane pumps provide steady, non-pulsating flow at easy turning speeds. The sliding vanes self-compensate for wear to maintain high-suction lift and are easily replaced at low cost after years of service. Larger than the 210A model, the heavy-duty 414B offers increased flow, higher viscosity capability, and higher discharge pressure capability. Generally used for rapid transfer of lube oils and non-corrosive industrial process fluids. Features Capacity range of 7 to 28 gallons (26 to 95 lts.) Fluid viscosities up to 30,000 ssu (6300 Cs) >Liquid temperatures to 300ºF (149°C) FM approved models meet OSHA safety guidelines and regulations for handling Class I and Class II flammable and combustible liquids Full complement of accessories permits the standard models to be modified for special requirements Manufactured in conformance with ISO 9001 certification Each pump is performance tested at the factory to ensure the highest quality standards
Description
Blackmer sliding vane hand pumps provide a safe, convenient method of dispensing or transferring non-corrosive liquids from drums, barrels, tanks or vats. They are designed for easy, efficient operation in handling a wide range of liquids in industrial, construction and agricultural applications. Operating on the same principle as Blackmer power pumps, these positive displacement, self-priming, sliding-vane pumps provide steady, non-pulsating flow at easy turning speeds. The sliding vanes self-compensate for wear to maintain high-suction lift and are easily replaced at low cost after years of service. Larger than the 210A model, the heavy-duty 414B offers increased flow, higher viscosity capability, and higher discharge pressure capability. Generally used for rapid transfer of lube oils and non-corrosive industrial process fluids. Features Capacity range of 7 to 28 gallons (26 to 95 lts.) Fluid viscosities up to 30,000 ssu (6300 Cs) >Liquid temperatures to 300ºF (149°C) FM approved models meet OSHA safety guidelines and regulations for handling Class I and Class II flammable and combustible liquids Full complement of accessories permits the standard models to be modified for special requirements Manufactured in conformance with ISO 9001 certification Each pump is performance tested at the factory to ensure the highest quality standards

Suppliers

Company
Product
Description
Supplier Links
Blackmer ® Sliding Vane Hand Pumps - Series-414B - Pump Solutions Group
Redlands, CA, USA
Blackmer ® Sliding Vane Hand Pumps
Series-414B
Blackmer ® Sliding Vane Hand Pumps Series-414B
Blackmer sliding vane hand pumps provide a safe, convenient method of dispensing or transferring non-corrosive liquids from drums, barrels, tanks or vats. They are designed for easy, efficient operation in handling a wide range of liquids in industrial, construction and agricultural applications. Operating on the same principle as Blackmer power pumps, these positive displacement, self-priming, sliding-vane pumps provide steady, non-pulsating flow at easy turning speeds. The sliding vanes self-compensate for wear to maintain high-suction lift and are easily replaced at low cost after years of service. Larger than the 210A model, the heavy-duty 414B offers increased flow, higher viscosity capability, and higher discharge pressure capability. Generally used for rapid transfer of lube oils and non-corrosive industrial process fluids. Features Capacity range of 7 to 28 gallons (26 to 95 lts.) Fluid viscosities up to 30,000 ssu (6300 Cs) >Liquid temperatures to 300ºF (149°C) FM approved models meet OSHA safety guidelines and regulations for handling Class I and Class II flammable and combustible liquids Full complement of accessories permits the standard models to be modified for special requirements Manufactured in conformance with ISO 9001 certification Each pump is performance tested at the factory to ensure the highest quality standards

Blackmer sliding vane hand pumps provide a safe, convenient method of dispensing or transferring non-corrosive liquids from drums, barrels, tanks or vats. They are designed for easy, efficient operation in handling a wide range of liquids in industrial, construction and agricultural applications.

Operating on the same principle as Blackmer power pumps, these positive displacement, self-priming, sliding-vane pumps provide steady, non-pulsating flow at easy turning speeds. The sliding vanes self-compensate for wear to maintain high-suction lift and are easily replaced at low cost after years of service.

Larger than the 210A model, the heavy-duty 414B offers increased flow, higher viscosity capability, and higher discharge pressure capability. Generally used for rapid transfer of lube oils and non-corrosive industrial process fluids.

Features

  • Capacity range of 7 to 28 gallons (26 to 95 lts.)
  • Fluid viscosities up to 30,000 ssu (6300 Cs)
  • >Liquid temperatures to 300ºF (149°C)
  • FM approved models meet OSHA safety guidelines and regulations for handling Class I and Class II flammable and combustible liquids
  • Full complement of accessories permits the standard models to be modified for special requirements
  • Manufactured in conformance with ISO 9001 certification
  • Each pump is performance tested at the factory to ensure the highest quality standards
Supplier's Site

Technical Specifications

  Pump Solutions Group
Product Category Rotary Vane Vacuum Pumps and Systems
Product Number Series-414B
Product Name Blackmer ® Sliding Vane Hand Pumps
Unlock Full Specs
to access all available technical data

Similar Products

Dry-Running Rotary Vane Vacuum Pumps - Seco SV 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Ultimate Vacuum 90 to 112 torr (26.4 to 25.5 in Hg vac)
Pumping Speed 5.9 to 28.3 CFM (10.03 to 48.13 m³/hr)
Application Industrial; Manufacturing; Medical / Laboratory; Packaging
View Details
Single-stage rotary vane vacuum pump - UnoLine BA 501 - Pfeiffer Vacuum, Inc.
Specs
Ultimate Vacuum 0.0450 torr (29.9 in Hg vac)
Pumping Speed 294 CFM (500 m³/hr)
Pump Stages Single Stage
View Details
MD-Kinney - KVA Series Rotary Vane Vacuum Pump - KVA-12 - Rogers Machinery Company, Inc.
Specs
Ultimate Vacuum 1.5 torr (29.9 in Hg vac)
Pumping Speed 7 CFM (11.9 m³/hr)
Motor Power 0.7500 HP
View Details
MS40+ Rotary Vane Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Ultimate Vacuum 0.0375 torr (29.9 in Hg vac)
Pumping Speed 29.4 CFM (50 m³/hr)
Application Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
View Details