Single-stage rotary vane vacuum pump with nominal pumping speed of 500 m³/h at 20°C, ultimate pressure of 6 × 10⁻² hPa (gas-ballast valve closed) or 1 hPa (open), three-phase 15/18 kW motor operating at 1500/1800 min⁻¹ (50/60 Hz), oil capacity of 45 l, weight approximately 1100 kg, and dimensions of 1907 × 885 × 1070 mm. Gas inlet and outlet are DN 100 ISO-F and DN 100 ISO-K respectively. Features separated oil reservoirs for bearings and compression chamber, oil regeneration unit, condensate drainage, and vapor tolerance of 14,000 g/h.
High performance: Extremely high vapor tolerance of 14,000 g/h, designed for high gas-ballast flows Robust: Oil regeneration unit, easy condensate drainage Reliable: No influence on bearing lifetime thanks to separated oil reservoirs for bearings and compression chamber
| Pfeiffer Vacuum, Inc. | |
|---|---|
| Product Category | Vacuum Pumps and Vacuum Generators |
| Product Number | UnoLine BA 501 |
| Product Name | Single-stage rotary vane vacuum pump |
| Vacuum Pump Type | Mechanical |
| Configuration | Individual Vacuum Pump |
| Pumping Speed | 294 CFM (500 m³/hr) |