Cornell Dubilier Aluminum Electrolytic SEK471M016ST

Description
For New Design: Yes Capacitance: 470 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 395 mA @ 120 Hz, 105°C ESR: 510 mΩ @ 120 Hz, 25°C Diameter: 10mm Length: 13mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 470 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 395 mA @ 120 Hz, 105°C ESR: 510 mΩ @ 120 Hz, 25°C Diameter: 10mm Length: 13mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SEK471M016ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 470 µF, a rated voltage of 16 Vdc, and a capacitance tolerance of ±20%. It has a maximum ESR of 0.51 Ω at 120 Hz and 25 °C, and a ripple current rating of 395 mA at 120 Hz and 105 °C. The component measures 10.0 mm in diameter and 13.0 mm in length, with a lead spacing of 5.0 mm and a lead diameter of 0.6 mm. It operates within a temperature range of -55 °C to +105 °C and is rated for 2000 hours of load life at 105 °C.

Datasheet Summary
Powered by GS/AI

SEK471M016ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 470 µF, a rated voltage of 16 Vdc, and a capacitance tolerance of ±20%. It has a maximum ESR of 0.51 Ω at 120 Hz and 25 °C, and a ripple current rating of 395 mA at 120 Hz and 105 °C. The component measures 10.0 mm in diameter and 13.0 mm in length, with a lead spacing of 5.0 mm and a lead diameter of 0.6 mm. It operates within a temperature range of -55 °C to +105 °C and is rated for 2000 hours of load life at 105 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SEK471M016ST - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SEK471M016ST
Aluminum Electrolytic SEK471M016ST
For New Design: Yes Capacitance: 470 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 395 mA @ 120 Hz, 105°C ESR: 510 mΩ @ 120 Hz, 25°C Diameter: 10mm Length: 13mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 470 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 395 mA @ 120 Hz, 105°C
  • ESR: 510 mΩ @ 120 Hz, 25°C
  • Diameter: 10mm
  • Length: 13mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1308344-SEK471M016ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308344-SEK471M016ST
Capacitors - Aluminum Electrolytic Capacitors 1308344-SEK471M016ST
Win Source Part Number: 1308344-SEK471M016ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SEK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 200 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 510mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Other Names: SEK471M016ST,338-175 1

Win Source Part Number: 1308344-SEK471M016ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SEK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 200
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 510mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SEK471M016ST,338-1751

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-1751-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1751-ND
Aluminum Electrolytic Capacitors 338-1751-ND
470µF 16V Aluminum Electrolytic Capacitors Radial, Can 510mOhm 2000 Hrs @ 105°C

470µF 16V Aluminum Electrolytic Capacitors Radial, Can 510mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SEK471M016ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SEK471M016ST
Capacitors - Aluminum Electrolytic Capacitors SEK471M016ST
CAP ALUM 470UF 20% 16V RADIAL

CAP ALUM 470UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SEK471M016ST 1308344-SEK471M016ST 338-1751-ND SEK471M016ST
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details