The SEK471M010ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 470 µF, a rated voltage of 10 Vdc, and a capacitance tolerance of ±20%. It operates over a temperature range of −55 °C to +105 °C and has a maximum ESR of 0.62 Ω at 120 Hz and 25 °C. The ripple current rating is 305 mA at 120 Hz and 105 °C. The physical dimensions are 8.0 mm in diameter, 11.5 mm in length, with a lead spacing of 3.5 mm and a lead diameter of 0.6 mm. It is rated for 2000 hours of load life at 105 °C under rated voltage. The capacitor features a vinyl sleeve that adds up to 0.5 mm to the diameter and 2.0 mm to the length.
Win Source Part Number: 1308345-SEK471M010ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SEK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.453" (11.50mm)
Standard Package: 500
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lead Spacing: 0.138" (3.50mm)
ESR (Equivalent Series Resistance): 620mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 2266-SEK471M010ST
Ripple Current @ Low Frequency: 305 mA @ 120 Hz
Ripple Current @ High Frequency: 366 mA @ 10 kHz
CAP ALUM 470UF 20% 10V RADIAL
| Cornell Dubilier | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | SEK471M010ST | 1308345-SEK471M010ST | SEK471M010ST |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |