The SEK470M010ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 47 µF, a rated voltage of 10 Vdc, and a capacitance tolerance of ±20%. It operates within a temperature range of -55 °C to +105 °C and has a maximum DC leakage current of 3 µA at +20 °C after 2 minutes. At 120 Hz and 25 °C, the maximum ESR is 6.21 Ω, and the ripple current rating is 75 mA. The physical dimensions are a diameter of 5.0 mm, a length of 11.0 mm, a lead spacing of 2.0 mm, and a lead diameter of 0.5 mm. The capacitor meets a 2000-hour load life test at 105 °C with rated voltage applied.
Win Source Part Number: 1308354-SEK470M010ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SEK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 1,000
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lead Spacing: 0.079" (2.00mm)
ESR (Equivalent Series Resistance): 6.21Ohm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.197" Dia (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 75 mA @ 120 Hz
Ripple Current @ High Frequency: 90 mA @ 10 kHz
CAP ALUM 47UF 20% 10V RADIAL
| Cornell Dubilier | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | SEK470M010ST | 1308354-SEK470M010ST | SEK470M010ST |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |