The SEK332M6R3ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 3300 µF, a rated voltage of 6.3 Vdc, and a tolerance of ±20%. It operates over a temperature range of -55°C to +105°C and has a maximum DC leakage current of 10 µA at +20°C. At 120 Hz and 25°C, its ESR is 0.12 Ω and its ripple current rating is 1100 mA. The physical dimensions are a diameter of 13.0 mm, a length of 21.0 mm, and a lead spacing of 5.0 mm with a lead diameter of 0.6 mm. The capacitor is rated for 2000 hours of load life at +105°C with a capacitance change within ±20% and a dissipation factor not exceeding 200% of the initial requirement.
3300µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 120mOhm @ 120Hz 2000 Hrs @ 105°C
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1027100-SEK332M6R3ST
Packaging: Bulk
Voltage Rating: 6.3V
Applications: General Purpose
Height - Seated (Max): 0.827" (21.00mm)
Mounting: Through Hole
Capacitance: 3300μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
ESR: 120 mOhm @ 120Hz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 1.1A @ 120Hz
Ripple Current - High Frequency: 1.32A @ 10kHz
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
CAP ALUM 3300UF 20% 6.3V RADIAL
| Cornell Dubilier | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SEK332M6R3ST | 338-SEK332M6R3ST-ND | 1027100-SEK332M6R3ST | SEK332M6R3ST |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Capacitors - SEK332M6R3ST | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |