Cornell Dubilier Aluminum Electrolytic SEK332M016ST

Description
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.35 A @ 120 Hz, 105°C ESR: 90 mΩ @ 120 Hz, 25°C Diameter: 13mm Length: 26mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.35 A @ 120 Hz, 105°C ESR: 90 mΩ @ 120 Hz, 25°C Diameter: 13mm Length: 26mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SEK332M016ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 3,300 µF, a rated voltage of 16 Vdc, and a tolerance of ±20%. It has a maximum ESR of 0.09 Ω at 120 Hz and 25 °C, and a rated ripple current of 1,350 mA at 120 Hz and 105 °C. The component measures 13.0 mm in diameter and 26.0 mm in length, with a lead spacing of 5.0 mm and a lead diameter of 0.8 mm. It operates over a temperature range of −40 °C to +105 °C and meets a 2,000-hour load life test at 105 °C with rated voltage applied.

Datasheet Summary
Powered by GS/AI

The SEK332M016ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 3,300 µF, a rated voltage of 16 Vdc, and a tolerance of ±20%. It has a maximum ESR of 0.09 Ω at 120 Hz and 25 °C, and a rated ripple current of 1,350 mA at 120 Hz and 105 °C. The component measures 13.0 mm in diameter and 26.0 mm in length, with a lead spacing of 5.0 mm and a lead diameter of 0.8 mm. It operates over a temperature range of −40 °C to +105 °C and meets a 2,000-hour load life test at 105 °C with rated voltage applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SEK332M016ST - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SEK332M016ST
Aluminum Electrolytic SEK332M016ST
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.35 A @ 120 Hz, 105°C ESR: 90 mΩ @ 120 Hz, 25°C Diameter: 13mm Length: 26mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 3,300 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 1.35 A @ 120 Hz, 105°C
  • ESR: 90 mΩ @ 120 Hz, 25°C
  • Diameter: 13mm
  • Length: 26mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SEK332M016ST - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SEK332M016ST
Aluminum Electrolytic Capacitors 2002-SEK332M016ST
105 ºC Radial Leaded Aluminum Electrolytic Capacitors 3300µF 16V

105 ºC Radial Leaded Aluminum Electrolytic Capacitors 3300µF 16V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-2348-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2348-ND
Aluminum Electrolytic Capacitors 338-2348-ND
3300µF 16V Aluminum Electrolytic Capacitors Radial, Can 90mOhm 2000 Hrs @ 105°C

3300µF 16V Aluminum Electrolytic Capacitors Radial, Can 90mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SEK332M016ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SEK332M016ST
Capacitors - Aluminum Electrolytic Capacitors SEK332M016ST
CAP ALUM 3300UF 20% 16V RADIAL

CAP ALUM 3300UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SEK332M016ST 2002-SEK332M016ST 338-2348-ND SEK332M016ST
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF 3300 microF 3300 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101133U030AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101182U040AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details