Cornell Dubilier Aluminum Electrolytic SEK331M6R3ST

Description
For New Design: Yes Capacitance: 330 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 200 mA @ 120 Hz, 105°C ESR: 1.05 Ω @ 120 Hz, 25°C Diameter: 6.3mm Length: 11.5mm Lead Spacing: 2.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 330 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 200 mA @ 120 Hz, 105°C ESR: 1.05 Ω @ 120 Hz, 25°C Diameter: 6.3mm Length: 11.5mm Lead Spacing: 2.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SEK331M6R3ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 330 µF, a rated voltage of 6.3 Vdc, and a capacitance tolerance of ±20%. It operates over a temperature range of −55 °C to +105 °C and has a maximum ESR of 1.05 Ω at 120 Hz and 25 °C, with a ripple current rating of 200 mA at 120 Hz and 105 °C. The capacitor has a diameter of 6.3 mm (0.248 in), a length of 11.5 mm (0.453 in), and a lead spacing of 2.5 mm (0.098 in). It is rated for 2000 hours of load life at +105 °C under rated voltage.

Datasheet Summary
Powered by GS/AI

SEK331M6R3ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 330 µF, a rated voltage of 6.3 Vdc, and a capacitance tolerance of ±20%. It operates over a temperature range of −55 °C to +105 °C and has a maximum ESR of 1.05 Ω at 120 Hz and 25 °C, with a ripple current rating of 200 mA at 120 Hz and 105 °C. The capacitor has a diameter of 6.3 mm (0.248 in), a length of 11.5 mm (0.453 in), and a lead spacing of 2.5 mm (0.098 in). It is rated for 2000 hours of load life at +105 °C under rated voltage.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SEK331M6R3ST - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SEK331M6R3ST
Aluminum Electrolytic SEK331M6R3ST
For New Design: Yes Capacitance: 330 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 200 mA @ 120 Hz, 105°C ESR: 1.05 Ω @ 120 Hz, 25°C Diameter: 6.3mm Length: 11.5mm Lead Spacing: 2.5mm
  • For New Design: Yes
  • Capacitance: 330 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 200 mA @ 120 Hz, 105°C
  • ESR: 1.05 Ω @ 120 Hz, 25°C
  • Diameter: 6.3mm
  • Length: 11.5mm
  • Lead Spacing: 2.5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SEK331M6R3ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SEK331M6R3ST
Capacitors - Aluminum Electrolytic Capacitors SEK331M6R3ST
CAP ALUM 330UF 20% 6.3V RADIAL

CAP ALUM 330UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number SEK331M6R3ST SEK331M6R3ST
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101502U050AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C173U040AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C633U025AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers