Cornell Dubilier Aluminum Electrolytic SEK222M016ST

Description
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.15 A @ 120 Hz, 105°C ESR: 120 mΩ @ 120 Hz, 25°C Diameter: 13mm Length: 21mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.15 A @ 120 Hz, 105°C ESR: 120 mΩ @ 120 Hz, 25°C Diameter: 13mm Length: 21mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SEK222M016ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 2200 µF, a rated voltage of 16 Vdc, and a capacitance tolerance of ±20%. It operates from -55 °C to +105 °C, with a maximum ripple current of 1150 mA at 120 Hz and 105 °C, and a maximum ESR of 0.12 Ω at 120 Hz and 25 °C. The case dimensions are 13.0 mm in diameter and 21.0 mm in length, with a lead spacing of 5.0 mm and a lead diameter of 0.6 mm. The component is rated for 2000 hours of load life at 105 °C under rated voltage.

Datasheet Summary
Powered by GS/AI

The SEK222M016ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 2200 µF, a rated voltage of 16 Vdc, and a capacitance tolerance of ±20%. It operates from -55 °C to +105 °C, with a maximum ripple current of 1150 mA at 120 Hz and 105 °C, and a maximum ESR of 0.12 Ω at 120 Hz and 25 °C. The case dimensions are 13.0 mm in diameter and 21.0 mm in length, with a lead spacing of 5.0 mm and a lead diameter of 0.6 mm. The component is rated for 2000 hours of load life at 105 °C under rated voltage.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SEK222M016ST - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SEK222M016ST
Aluminum Electrolytic SEK222M016ST
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.15 A @ 120 Hz, 105°C ESR: 120 mΩ @ 120 Hz, 25°C Diameter: 13mm Length: 21mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 2,200 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 1.15 A @ 120 Hz, 105°C
  • ESR: 120 mΩ @ 120 Hz, 25°C
  • Diameter: 13mm
  • Length: 21mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SEK222M016ST - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SEK222M016ST
Aluminum Electrolytic Capacitors 2002-SEK222M016ST
105 ºC Radial Leaded Aluminum Electrolytic Capacitors 2200µF 16V

105 ºC Radial Leaded Aluminum Electrolytic Capacitors 2200µF 16V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1308384-SEK222M016ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308384-SEK222M016ST
Capacitors - Aluminum Electrolytic Capacitors 1308384-SEK222M016ST
Win Source Part Number: 1308384-SEK222M016ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SEK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.827" (21.00mm) Standard Package: 100 Capacitance: 2200 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 120mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.512" Dia (13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Other Names: SEK222M016ST,338-173 8,2266-SEK222M016ST

Win Source Part Number: 1308384-SEK222M016ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SEK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.827" (21.00mm)
Standard Package: 100
Capacitance: 2200 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 120mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.512" Dia (13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SEK222M016ST,338-1738,2266-SEK222M016ST

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-1738-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1738-ND
Aluminum Electrolytic Capacitors 338-1738-ND
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 120mOhm 2000 Hrs @ 105°C

2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 120mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
2200uF 16V 0.12 Ohm Capacitor
58-SEK222M016ST
2200uF 16V 0.12 Ohm Capacitor 58-SEK222M016ST
Cap Aluminum Lytic 2200uF 16V 20% (13 X 21mm) Radial 5mm 0.12 Ohm 1.15A 2000h 105°C Product overview: SEK222M016ST from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 16V, 0.12 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 16V, 0.12 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SEK222M016ST can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 2200uF 16V 20% (13 X 21mm) Radial 5mm 0.12 Ohm 1.15A 2000h 105°C Product overview: SEK222M016ST from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 16V, 0.12 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 16V, 0.12 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SEK222M016ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SEK222M016ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SEK222M016ST
Capacitors - Aluminum Electrolytic Capacitors SEK222M016ST
CAP ALUM 2200UF 20% 16V RADIAL

CAP ALUM 2200UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SEK222M016ST 2002-SEK222M016ST 1308384-SEK222M016ST 338-1738-ND 58-SEK222M016ST SEK222M016ST
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 2200uF 16V 0.12 Ohm Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF 2200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C163M016AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C163M025AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details