SEK103M016ST is a radial leaded aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 10,000 µF and a tolerance of ±20%. It has a maximum ESR of 50 mΩ at 120 Hz and 25 °C, and a rated ripple current of 2.884 A at 120 Hz and 105 °C. The dimensions are 18.0 mm in diameter and 42.0 mm in length, with a lead spacing of 7.5 mm and a lead diameter of 0.8 mm. The operating temperature range is from -55 °C to +105 °C for voltages up to 100 Vdc. The capacitor complies with a load life test of 2,000 hours at +105 °C under rated voltage, with capacitance change within ±20%, dissipation factor not exceeding 200% of the initial requirement, and leakage current within 200% of the initial limit.
Win Source Part Number: 1308404-SEK103M016ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SEK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.654" (42.00mm)
Standard Package: 300
Capacitance: 10000 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.295" (7.50mm)
ESR (Equivalent Series Resistance): 50mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.709" Dia (18.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 2.884 A @ 120 Hz
Ripple Current @ High Frequency: 3.4608 A @ 10 kHz
CAP ALUM 10000UF 20% 16V RADIAL
| Cornell Dubilier | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | SEK103M016ST | 1308404-SEK103M016ST | SEK103M016ST |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |