Cornell Dubilier Aluminum Electrolytic SEK102M6R3ST

Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 470 mA @ 120 Hz, 105°C ESR: 350 mΩ @ 120 Hz, 25°C Diameter: 10mm Length: 13mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 470 mA @ 120 Hz, 105°C ESR: 350 mΩ @ 120 Hz, 25°C Diameter: 10mm Length: 13mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SEK102M6R3ST is a radial leaded aluminum electrolytic capacitor rated for 6.3 Vdc and 1000 µF with ±20% tolerance. It has a maximum ESR of 0.35 Ω at 120 Hz and 25 °C, and a rated ripple current of 470 mA at 120 Hz and 105 °C. The capacitor measures 10.0 mm in diameter and 13.0 mm in length with a 5.0 mm lead spacing and 0.6 mm lead diameter. It operates over a temperature range of -55 °C to +105 °C and is rated for 2000 hours of load life at 105 °C with rated voltage applied.

Datasheet Summary
Powered by GS/AI

SEK102M6R3ST is a radial leaded aluminum electrolytic capacitor rated for 6.3 Vdc and 1000 µF with ±20% tolerance. It has a maximum ESR of 0.35 Ω at 120 Hz and 25 °C, and a rated ripple current of 470 mA at 120 Hz and 105 °C. The capacitor measures 10.0 mm in diameter and 13.0 mm in length with a 5.0 mm lead spacing and 0.6 mm lead diameter. It operates over a temperature range of -55 °C to +105 °C and is rated for 2000 hours of load life at 105 °C with rated voltage applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SEK102M6R3ST - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SEK102M6R3ST
Aluminum Electrolytic SEK102M6R3ST
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 470 mA @ 120 Hz, 105°C ESR: 350 mΩ @ 120 Hz, 25°C Diameter: 10mm Length: 13mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 1,000 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 470 mA @ 120 Hz, 105°C
  • ESR: 350 mΩ @ 120 Hz, 25°C
  • Diameter: 10mm
  • Length: 13mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SEK102M6R3ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SEK102M6R3ST
Capacitors - Aluminum Electrolytic Capacitors SEK102M6R3ST
CAP ALUM 1000UF 20% 6.3V RADIAL

CAP ALUM 1000UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number SEK102M6R3ST SEK102M6R3ST
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C583U010AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C293U050AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers