Cornell Dubilier Aluminum Electrolytic SEK102M016ST

Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 700 mA @ 120 Hz, 105°C ESR: 240 mΩ @ 120 Hz, 25°C Diameter: 10mm Length: 21mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 700 mA @ 120 Hz, 105°C ESR: 240 mΩ @ 120 Hz, 25°C Diameter: 10mm Length: 21mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SEK102M016ST is a radial leaded aluminum electrolytic capacitor rated for 1000 µF at 16 Vdc with ±20% tolerance. It operates from -55°C to +105°C and has a ripple current rating of 700 mA at 120 Hz and 105°C. The ESR is 0.24 Ω at 120 Hz and 25°C. It measures 10.0 mm in diameter and 21.0 mm in length with a lead spacing of 5.0 mm and lead diameter of 0.6 mm. The part meets a 2000-hour load life test at 105°C with capacitance change within ±20%, dissipation factor ≤200% of initial, and leakage current ≤200% of initial. The casing includes a vinyl sleeve adding up to 0.5 mm to diameter and 2.0 mm to length.

Datasheet Summary
Powered by GS/AI

SEK102M016ST is a radial leaded aluminum electrolytic capacitor rated for 1000 µF at 16 Vdc with ±20% tolerance. It operates from -55°C to +105°C and has a ripple current rating of 700 mA at 120 Hz and 105°C. The ESR is 0.24 Ω at 120 Hz and 25°C. It measures 10.0 mm in diameter and 21.0 mm in length with a lead spacing of 5.0 mm and lead diameter of 0.6 mm. The part meets a 2000-hour load life test at 105°C with capacitance change within ±20%, dissipation factor ≤200% of initial, and leakage current ≤200% of initial. The casing includes a vinyl sleeve adding up to 0.5 mm to diameter and 2.0 mm to length.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SEK102M016ST - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SEK102M016ST
Aluminum Electrolytic SEK102M016ST
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 700 mA @ 120 Hz, 105°C ESR: 240 mΩ @ 120 Hz, 25°C Diameter: 10mm Length: 21mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 1,000 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 700 mA @ 120 Hz, 105°C
  • ESR: 240 mΩ @ 120 Hz, 25°C
  • Diameter: 10mm
  • Length: 21mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SEK102M016ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SEK102M016ST
Capacitors - Aluminum Electrolytic Capacitors SEK102M016ST
CAP ALUM 1000UF 20% 16V RADIAL

CAP ALUM 1000UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number SEK102M016ST SEK102M016ST
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U025CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101222T250DC1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details