Cornell Dubilier Aluminum Electrolytic SEK101M010ST

Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 110 mA @ 120 Hz, 105°C ESR: 2.92 Ω @ 120 Hz, 25°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 110 mA @ 120 Hz, 105°C ESR: 2.92 Ω @ 120 Hz, 25°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SEK101M010ST - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SEK101M010ST
Aluminum Electrolytic SEK101M010ST
For New Design: Yes Capacitance: 100 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 110 mA @ 120 Hz, 105°C ESR: 2.92 Ω @ 120 Hz, 25°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
  • For New Design: Yes
  • Capacitance: 100 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 110 mA @ 120 Hz, 105°C
  • ESR: 2.92 Ω @ 120 Hz, 25°C
  • Diameter: 5mm
  • Length: 11mm
  • Lead Spacing: 2mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1308417-SEK101M010ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308417-SEK101M010ST
Capacitors - Aluminum Electrolytic Capacitors 1308417-SEK101M010ST
Win Source Part Number: 1308417-SEK101M010ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SEK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 1,000 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 10 V Lead Spacing: 0.079" (2.00mm) ESR (Equivalent Series Resistance): 2.92Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.197" Dia (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 110 mA @ 120 Hz Ripple Current @ High Frequency: 132 mA @ 10 kHz

Win Source Part Number: 1308417-SEK101M010ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SEK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 1,000
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lead Spacing: 0.079" (2.00mm)
ESR (Equivalent Series Resistance): 2.92Ohm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.197" Dia (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 110 mA @ 120 Hz
Ripple Current @ High Frequency: 132 mA @ 10 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SEK101M010ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SEK101M010ST
Capacitors - Aluminum Electrolytic Capacitors SEK101M010ST
CAP ALUM 100UF 20% 10V RADIAL

CAP ALUM 100UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number SEK101M010ST 1308417-SEK101M010ST SEK101M010ST
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C562U150DJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101292T075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers