Cornell Dubilier Aluminum Electrolytic SEK100M025ST

Description
For New Design: Yes Capacitance: 10 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 50 mA @ 120 Hz, 105°C ESR: 21.23 Ω @ 120 Hz, 25°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
Request a Quote
Description
For New Design: Yes Capacitance: 10 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 50 mA @ 120 Hz, 105°C ESR: 21.23 Ω @ 120 Hz, 25°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SEK100M025ST is a radial leaded aluminum electrolytic capacitor rated for 10 µF, 25 Vdc, and ±20% capacitance tolerance, designed for general purpose applications including coupling, decoupling, and filtering. It operates from -55 °C to +105 °C and has a maximum DC leakage current of 0.5 µA at +20 °C. At 120 Hz and 25 °C, its ESR is 21.23 Ω and ripple current is 50 mA. The case measures 5.0 mm in diameter, 11.0 mm in length, and has a lead spacing of 2.0 mm with a lead diameter of 0.5 mm. It meets load life requirements of 2000 hours at +105 °C under rated voltage, with capacitance change within ±20% and dissipation factor not exceeding 200% of initial. The part is housed in a vinyl sleeve and conforms to the SEK series specifications for rated voltage, temperature range, and life testing.

Datasheet Summary
Powered by GS/AI

The SEK100M025ST is a radial leaded aluminum electrolytic capacitor rated for 10 µF, 25 Vdc, and ±20% capacitance tolerance, designed for general purpose applications including coupling, decoupling, and filtering. It operates from -55 °C to +105 °C and has a maximum DC leakage current of 0.5 µA at +20 °C. At 120 Hz and 25 °C, its ESR is 21.23 Ω and ripple current is 50 mA. The case measures 5.0 mm in diameter, 11.0 mm in length, and has a lead spacing of 2.0 mm with a lead diameter of 0.5 mm. It meets load life requirements of 2000 hours at +105 °C under rated voltage, with capacitance change within ±20% and dissipation factor not exceeding 200% of initial. The part is housed in a vinyl sleeve and conforms to the SEK series specifications for rated voltage, temperature range, and life testing.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SEK100M025ST - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SEK100M025ST
Aluminum Electrolytic SEK100M025ST
For New Design: Yes Capacitance: 10 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 50 mA @ 120 Hz, 105°C ESR: 21.23 Ω @ 120 Hz, 25°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
  • For New Design: Yes
  • Capacitance: 10 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 50 mA @ 120 Hz, 105°C
  • ESR: 21.23 Ω @ 120 Hz, 25°C
  • Diameter: 5mm
  • Length: 11mm
  • Lead Spacing: 2mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1716-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1716-ND
Aluminum Electrolytic Capacitors 338-1716-ND
10µF 25V Aluminum Electrolytic Capacitors Radial, Can 21.23Ohm 2000 Hrs @ 105°C

10µF 25V Aluminum Electrolytic Capacitors Radial, Can 21.23Ohm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SEK100M025ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SEK100M025ST
Capacitors - Aluminum Electrolytic Capacitors SEK100M025ST
CAP ALUM 10UF 20% 25V RADIAL

CAP ALUM 10UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number SEK100M025ST 338-1716-ND SEK100M025ST
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101123U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C212U075AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2100 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C163M025AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
4 suppliers