The SCM474K122H8P29-F is a single IGBT snubber capacitor module with an integrated hyperfast diode, designed to protect IGBT modules from overvoltage during switching. It has a capacitance of 0.47 µF, a rated voltage of 1200 Vdc, and a diode polarity of P-type. The module measures 46.36 mm in length, 56.52 mm in width, and 38.10 mm in height, with a terminal spacing of 29 mm. The case and resin are made of UL94V-0 rated plastic and dry resin, respectively. It operates from -55°C to 70°C and supports peak surge currents up to 1000 A and repetitive surge currents up to 200 A at 25°C and 20 kHz. The terminal material is tin-plated copper with UL1015 AWG 18 wire connections. The device is designed for discharge restrictive decoupling or RCD clamp applications in inverter circuits.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
Win Source Part Number: 1302656-SCM474K122H8
Category: Capacitors>Film Capacitors
Series: SCM
Termination: Screw Terminal, Wire Lead
Package: Bulk
Voltage Rating - DC: 1200V (1.2kV)
Applications: Snubber
Height - Seated (Max): 1.250" (31.75mm)
Standard Package: 1
Capacitance: 0.47 µF
Tolerance: ±10%
Lead Spacing: 1.142" (29.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount
Package / Case: Rectangular Box
Temperature Range - Operating: -55°C ~ 70°C
Dimension: 1.875" L x 1.500" W (47.63mm x 38.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
HTSUS: 8532.25.0080
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SCM474K122H8P29,Q252
CAP FILM 0.47UF 1.2KVDC SCREW
| Cornell Dubilier | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | SCM474K122H8P29-F | 1302656-SCM474K122H8P29-F | SCM474K122H8P29-F |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 70 C (-67 to 158 F) | -55 to 70 C (-67 to 158 F) | -55 to 70 C (-67 to 158 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF |