The SCM205K601H5N24-F is a single IGBT snubber capacitor module with an integrated hyperfast diode, designed to protect IGBT modules from overvoltage during switching. It has a capacitance of 2.0 µF, a rated voltage of 600 Vdc, and a terminal spacing of 24 mm. The case is made of UL94V-0 plastic with dry resin insulation and tin-plated copper terminals. It supports peak surge currents up to 500 A and repetitive peak currents up to 400 A at 25°C and 20 kHz. The operating temperature range is -55°C to 70°C. Dimensions are 43.82 mm in width, 55.88 mm in length, and 34.04 mm in height.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | SCM205K601H5N24-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 70 C (-67 to 158 F) |
| Electrostatic Capacitors | Paper |