The SCD334K122A3Z25-F is a high dV/dt IGBT snubber capacitor module designed for direct mounting across IGBT terminals to suppress voltage transients. It has a capacitance of 0.33 µF with a tolerance of ±10%, rated for 1200 Vdc and 500 Vac at 60 Hz. The part supports a peak current of 215 A and a maximum rms current of 10.0 A at 55 °C, with an ESR of 13 mΩ. Its dimensions are 29.0 mm in length, 47.0 mm in width, and 26.7 mm in height. The case and resin materials comply with UL94V-0, and the terminal material is tin-plated copper. The part is constructed with a low-loss polypropylene dielectric and is self-healing, operating from -55 °C to 85 °C. It features a 25 mm terminal spacing and is RoHS compliant.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
IGBT Snubber Capacitor Modules 0.33µF 1200V
0.33µF Film Capacitor 580V 1200V (1.2kV) Polypropylene (PP), Metallized Rectangular Box
CAP FILM 0.33UF 1.2KVDC SCREW
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCD334K122A3Z25-F | 2002-SCD334K122A3Z25-F | SCD334K122A3Z25-F-ND | SCD334K122A3Z25-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |