Knowles Electronics, LLC. EMI/RFI Filters (LC, RC Networks) - SBSMP0500474MXT SBSMP0500474MXT

Description
Manufacturer: Knowles Syfer Win Source Part Number: 793898-SBSMP0500474M XT Series: SBSM Type: Low Pass Operating Temperature Range: -55°C ~ 125°C Package: 2220 (5750 Metric), 3 PC Pad Applications: General Mounting: SMD Technology: LC (Pi) Height: 0.133" (3.38mm) Current: 20A Number of Channels: 1 Attenuation Value: 44dB @ 100MHz Filter Order: 3rd Values: C = 0.47μF ESD Protection: No Family Name: SBSM Categories: Filters Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): SBSMP0500474MXB; Introduction Date: March 26, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: Knowles Syfer Win Source Part Number: 793898-SBSMP0500474M XT Series: SBSM Type: Low Pass Operating Temperature Range: -55°C ~ 125°C Package: 2220 (5750 Metric), 3 PC Pad Applications: General Mounting: SMD Technology: LC (Pi) Height: 0.133" (3.38mm) Current: 20A Number of Channels: 1 Attenuation Value: 44dB @ 100MHz Filter Order: 3rd Values: C = 0.47μF ESD Protection: No Family Name: SBSM Categories: Filters Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): SBSMP0500474MXB; Introduction Date: March 26, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - SBSMP0500474MXT
SBSMP0500474MXT
EMI/RFI Filters (LC, RC Networks) - SBSMP0500474MXT SBSMP0500474MXT
Manufacturer: Knowles Syfer Win Source Part Number: 793898-SBSMP0500474M XT Series: SBSM Type: Low Pass Operating Temperature Range: -55°C ~ 125°C Package: 2220 (5750 Metric), 3 PC Pad Applications: General Mounting: SMD Technology: LC (Pi) Height: 0.133" (3.38mm) Current: 20A Number of Channels: 1 Attenuation Value: 44dB @ 100MHz Filter Order: 3rd Values: C = 0.47μF ESD Protection: No Family Name: SBSM Categories: Filters Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): SBSMP0500474MXB; Introduction Date: March 26, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: Knowles Syfer
Win Source Part Number: 793898-SBSMP0500474MXT
Series: SBSM
Type: Low Pass
Operating Temperature Range: -55°C ~ 125°C
Package: 2220 (5750 Metric), 3 PC Pad
Applications: General
Mounting: SMD
Technology: LC (Pi)
Height: 0.133" (3.38mm)
Current: 20A
Number of Channels: 1
Attenuation Value: 44dB @ 100MHz
Filter Order: 3rd
Values: C = 0.47μF
ESD Protection: No
Family Name: SBSM
Categories: Filters
Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): SBSMP0500474MXB;
Introduction Date: March 26, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number SBSMP0500474MXT
Product Name EMI/RFI Filters (LC, RC Networks) - SBSMP0500474MXT
Unlock Full Specs
to access all available technical data

Similar Products

2 to 18GHz – High Pass Filter - UIYHPF3818A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 1100 MHz
View Details
Low Pass Filter - 5o2730220 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 8000 MHz
View Details
RF Filters - 2312-QPQ5601SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 6535 MHz
View Details
1710-1813 MHz Cavity Band Pass Filter - AB1761B1027 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1761 MHz
Bandwidth 103000 kHz
View Details