Knowles EMI/RFI Filters (LC, RC Networks) - SBSGP0500224MXT SBSGP0500224MXT

Description
Manufacturer: Knowles Syfer Win Source Part Number: 893717-SBSGP0500224M XT Series: SBSG Features: LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 0.22µF 1812 (4532 Metric), 3 PC Pad Package: Reel - TR Package: 1812 (4532 Metric), 3 PC Pad Mounting: Surface Mount Family Name: SBSGP Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 1608-1189-3-ND, 1608-1189-6, 1608-1189-1, 1608-1189-3, 1608-1189-2
Request a Quote Datasheet
Description
Manufacturer: Knowles Syfer Win Source Part Number: 893717-SBSGP0500224M XT Series: SBSG Features: LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 0.22µF 1812 (4532 Metric), 3 PC Pad Package: Reel - TR Package: 1812 (4532 Metric), 3 PC Pad Mounting: Surface Mount Family Name: SBSGP Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 1608-1189-3-ND, 1608-1189-6, 1608-1189-1, 1608-1189-3, 1608-1189-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - SBSGP0500224MXT
SBSGP0500224MXT
EMI/RFI Filters (LC, RC Networks) - SBSGP0500224MXT SBSGP0500224MXT
Manufacturer: Knowles Syfer Win Source Part Number: 893717-SBSGP0500224M XT Series: SBSG Features: LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 0.22µF 1812 (4532 Metric), 3 PC Pad Package: Reel - TR Package: 1812 (4532 Metric), 3 PC Pad Mounting: Surface Mount Family Name: SBSGP Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 1608-1189-3-ND, 1608-1189-6, 1608-1189-1, 1608-1189-3, 1608-1189-2

Manufacturer: Knowles Syfer
Win Source Part Number: 893717-SBSGP0500224MXT
Series: SBSG
Features: LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 0.22µF 1812 (4532 Metric), 3 PC Pad
Package: Reel - TR
Package: 1812 (4532 Metric), 3 PC Pad
Mounting: Surface Mount
Family Name: SBSGP
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 1608-1189-3-ND, 1608-1189-6, 1608-1189-1, 1608-1189-3, 1608-1189-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number SBSGP0500224MXT
Product Name EMI/RFI Filters (LC, RC Networks) - SBSGP0500224MXT
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 3157-HFCG-4000+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 11250 MHz
View Details
2345-2355 MHz Cavity Band Pass Filter - AB2350B1256 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 10000 kHz
View Details
925.2-960MHz SMA-Female Cavity Bandstop Filter Rated at 25 Watts (CW) - HRT-SF(942/34.8)-1585SB - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 80 to 4500 MHz
Insertion Loss 3 dB
View Details