Tymphany Corporation Speakers FSL-1015R02-08S

Description
7.01 Ohms Woofer Speaker 150W 70Hz ~ 700Hz Top Round
Request a Quote Datasheet
Description
7.01 Ohms Woofer Speaker 150W 70Hz ~ 700Hz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - FSL-1015R02-08S-ND - DigiKey
Thief River Falls, MN, United States
7.01 Ohms Woofer Speaker 150W 70Hz ~ 700Hz Top Round

7.01 Ohms Woofer Speaker 150W 70Hz ~ 700Hz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number FSL-1015R02-08S-ND
Product Name Speakers
Resonance Frequency 68 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Surface Mount Loudspeaker - DX-S5 - Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio
View Details