The RBPS68497KR7GNZ is a film snubber capacitor designed for IGBT power electronics applications, rated for 2,000 VDC and 800 VAC at 60 Hz. It has a capacitance of 0.68 µF with a tolerance of ±10%, supports a peak current of 990 A and an RMS current of 29 A, and withstands a dV/dt of 1,456 V/µs. The component features a 57.0 mm length, 39.0 mm thickness, and 51.0 mm height, with a dual in-line pin mount for printed circuit boards. It complies with CE (IEC 61071) and RoHS standards, operates over a wide temperature range, and is rated for more than 100,000 hours of service life. The capacitor uses polypropylene film dielectric with dual metallized film electrodes for low inductance and low dissipation factor (<0.1% at 1 kHz).
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | RBPS68497KR7GNZ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |