The RBPS68496KR6GNZ is a film snubber capacitor designed for IGBT power electronics applications, rated for 1,600 VDC and 550 VAC at 60 Hz. It has a capacitance of 0.68 µF, a peak current rating of 498 A, and a ripple current rating of 20 A. The capacitor offers a dV/dt capability of 732 V/µs and a dissipation factor below 0.1% at 1 kHz, with an operating life exceeding 100,000 hours. It features a PCB dual in-line pin mount configuration with dimensions of 57.0 mm in length, 29.0 mm in thickness, and 44.0 mm in height. The part is RoHS compliant and certified to CE (IEC) 61071 standards.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | RBPS68496KR6GNZ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |