The RBPS68491KR9GNZ is a snubber capacitor designed for IGBT power electronics applications, using polypropylene film dielectric with dual metallized film electrodes. It features direct IGBT module terminals, a capacitance of 0.68 µF with ±10% tolerance, and a DC voltage rating of 1,000 VDC (530 VAC). The part measures 42.0 mm in length, 20.0 mm in thickness, and 33.0 mm in height, and is certified to CE IEC 61071. It supports a peak current of 486 A, a ripple current of 19 A, and a dV/dt of 715 V/µs, with an operating life exceeding 100,000 hours. The component is RoHS compliant and constructed under ISO 9001-certified processes.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | RBPS68491KR9GNZ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |