The RBPS68397KR9GNZ is a snubber capacitor for IGBT power electronics applications, designed to handle high peak currents and transient voltages. It has a capacitance of 0.068 µF, a DC voltage rating of 2,000 VDC (800 VAC), and a peak current capability of 198 A. The capacitor features low inductance, low ESR, and operates over a wide temperature range. It is constructed with polypropylene film dielectric and dual metallized film electrodes, and is CE certified to IEC 61071. The part has a 2-pin PCB dual in-line terminal configuration with dimensions of 42.0 mm in length, 20.0 mm in thickness, and 33.0 mm in height. It is RoHS compliant and rated for over 100,000 hours of operation.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | RBPS68397KR9GNZ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |