RBPS33398KR9GNZ is a snubber capacitor designed for IGBT power electronics applications, featuring a polypropylene film dielectric and dual metallized film electrodes. It operates at a rated DC voltage of 3,000 VDC (1,000 VAC) and offers a capacitance of 0.033 µF with a tolerance of ±10%. The capacitor supports a peak current of 144 A and a dV/dt of 4,367 V/µs, with dimensions of 42.0 mm in length, 20.0 mm in thickness, and 33.0 mm in height. It is certified to CE (IEC 61071), RoHS compliant, and rated for over 100,000 hours of operation. Termination is via direct IGBT module terminals.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | RBPS33398KR9GNZ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |