RBPS33397KR8GNZ is a snubber capacitor designed for IGBT power electronics applications, offering high peak current and dV/dt capability for transient voltage suppression. It features a polypropylene film dielectric with dual metallized film electrodes, operates at 2,000 VDC (800 VAC), and has a capacitance of 0.033 µF with a tolerance of ±10%. The part includes radial wire leads and measures 42.0 mm in length, 14.0 mm in thickness, and 27.0 mm in height. It is certified to CE IEC 61071, supports operation over a wide temperature range, and meets RoHS compliance. The capacitor is rated for over 100,000 hours of operational life.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | RBPS33397KR8GNZ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |