RBPS30563KR9GNZ is a snubber film capacitor designed for IGBT power electronics applications, with a capacitance of 3.00 µF and a DC voltage rating of 630 VDC. It features a direct IGBT module terminal configuration and dimensions of 42.0 mm in length, 20.0 mm in thickness, and 33.0 mm in height. The capacitor supports a peak current of 272 A and a ripple current of 9 A RMS, with a dV/dt rating of 91 V/µs. It meets CE (IEC 61071) certification, operates over a wide temperature range, and is RoHS compliant. The case dimensions and electrical ratings are specific to this part variant within the RBPS series.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | RBPS30563KR9GNZ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |