The RBPS22498KR6GNZ is a film snubber capacitor designed for IGBT power electronics applications, offering high peak current and dV/dt capability. It features a capacitance of 0.22 µF with a DC voltage rating of 3,000 VDC and an AC voltage rating of 1,000 VAC, suitable for use in inverters, electric vehicles, and alternative energy systems. The component has a length of 57.0 mm, thickness of 29.0 mm, and height of 44.0 mm, and uses a direct IGBT module terminal or PCB dual in-line pin mount. It meets CE (IEC 61071) certification, operates with a dissipation factor below 0.1% at 1 kHz, and is rated for over 100,000 hours of service. The part is RoHS compliant and constructed with polypropylene film dielectric and dual metallized film electrodes for low inductance and stable performance across a wide frequency range.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | RBPS22498KR6GNZ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |