The RBPS22497KB8GNZ is a snubber capacitor designed for IGBT power electronics applications, featuring a polypropylene film dielectric and dual metallized film electrodes for high peak current handling, low inductance, and low ESR. It is rated for 2,000 VDC and 800 VAC at 60 Hz, with a capacitance of 0.22 µF and ±10% tolerance. The component has a 2-pin PCB dual in-line pin mount, with dimensions of 41.0 mm length, 27.5 mm thickness, and 37.5 mm height. It supports a peak current of 560 A and a dV/dt of 2,548 V/µs, complies with CE (IEC 61071), and is RoHS compliant. Operating life exceeds 100,000 hours.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | RBPS22497KB8GNZ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |