RBPS20663KR7GNZ is a film snubber capacitor designed for IGBT power electronics applications, offering high peak current capability and low inductance for transient voltage suppression. It is rated for 630 VDC and 300 VAC, with a capacitance of 20.0 µF and a tolerance of ±10%. The part features a radial lead termination with dimensions of 57.0 mm in length, 39.0 mm in thickness, and 51.0 mm in height. It supports peak current up to 1194 A and RMS ripple current up to 40 A, with a dV/dt rating of 60 V/µs. The capacitor operates with less than 0.1% dissipation factor at 1 kHz and is certified to CE (IEC) 61071. It is RoHS compliant and constructed with a polypropylene film dielectric and dual metallized film electrodes for long-term stability under high-frequency switching. Operation is rated for over 100,000 hours.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | RBPS20663KR7GNZ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |