The RBPS20596KR7GNZ is a snubber film capacitor designed for IGBT power electronics applications, with a rated DC voltage of 1,600 VDC and capacitance of 2.00 µF. It features a peak current ripple rating of 1,343 A and a dV/dt rating of 671 V/µs. The capacitor is constructed with polypropylene film dielectric and dual metallized film electrodes, offering low inductance and low ESR. It supports direct IGBT module mounting or printed circuit board dual in-line pin mounting and measures 57.0 mm in length, 39.0 mm in thickness, and 51.0 mm in height. The part is RoHS compliant and certified to CE (IEC) 61071 standard, with an operating life exceeding 100,000 hours.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | RBPS20596KR7GNZ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |