RBPS20591KR6GNZ is a snubber film capacitor designed for IGBT power electronics applications, with a direct IGBT module terminal mount. It has a rated DC voltage of 1,000 VDC (530 VAC), a capacitance of 2.0 µF, and dimensions of 57 mm in length, 29 mm in thickness, and 44 mm in height. The capacitor supports a peak current of 854 A and a ripple current of 37 A, with a dV/dt rating of 427 V/µs. It operates with a dissipation factor of less than 0.1% at 1 kHz, boasts a rated life of over 100,000 hours, and is CE certified to IEC 61071. The device is RoHS compliant and constructed with polypropylene film dielectric and dual metallized film electrodes.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | RBPS20591KR6GNZ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |