The RBPS20563KR9GNZ is a snubber film capacitor designed for IGBT power electronics, with a capacitance of 2.00 µF, a DC voltage rating of 630 VDC, and a peak current rating of 207 A. It features a direct IGBT mount termination, dimensions of 42.0 mm in length, 20.0 mm in thickness, and 33.0 mm in height, and is CE (IEC 61071) certified. The capacitor operates with a dissipation factor below 0.1% at 1 kHz and supports an operating life exceeding 100,000 hours. It is constructed with polypropylene film dielectric and dual metallized film electrodes, and is RoHS compliant.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | RBPS20563KR9GNZ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |