The RBPS10596KR6GNZ is a film snubber capacitor designed for IGBT power electronics applications, offering high peak current capability and low inductance for transient voltage suppression. It has a capacitance of 1.00 µF, a DC voltage rating of 1,600 VDC, and a peak current rating of 732 A. The component uses polypropylene film dielectric with dual metallized film electrodes, features a 2-pin printed circuit board dual in-line pin mount, and measures 57.0 mm in length, 29.0 mm in thickness, and 44.0 mm in height. It is certified to CE (IEC 61071), operates within a wide temperature range, and has a dissipation factor below 0.1% at 1 kHz. The capacitor supports over 100,000 hours of operational life and is RoHS compliant.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | RBPS10596KR6GNZ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |