RBPS10591KB8GNZ is a snubber film capacitor designed for IGBT power electronics applications, featuring a direct IGBT module terminal mount and dimensions of 41.0 mm in length, 27.5 mm in thickness, and 37.5 mm in height. It is rated for 1,000 VDC (530 VAC) with a capacitance of 1.0 µF and a tolerance of ±10%, capable of peak current up to 817 A and ripple current up to 28 A. The capacitor meets CE (IEC 61071) certification, operates with less than 0.1% dissipation factor at 1 kHz, and is RoHS compliant.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | RBPS10591KB8GNZ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |