RBPS10563KR8GNZ is a snubber film capacitor designed for IGBT power electronics applications, rated for 630 VDC and 300 VAC, with a capacitance of 1.0 µF and ±10% tolerance. It features a direct IGBT mount termination, dimensions of 42.0 mm in length, 14.0 mm in thickness, and 27.0 mm in height, and is certified to CE (IEC) 61071. The capacitor supports a peak current of 116 A and a ripple current of 3 A RMS, with a dV/dt rating of 116 V/µs and a dissipation factor less than 0.1% at 1 kHz. It is RoHS compliant and constructed with polypropylene film dielectric and dual metallized film electrodes for high current handling and low inductance.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | RBPS10563KR8GNZ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |