Cornell Dubilier QS222EW195N is a film capacitor for external defibrillator applications, housed in a round, plastic, epoxy-filled case with a capacitance of 195 µF and a DC voltage rating of 2200 VDC, delivering 472 joules at full charge. It is RoHS compliant and designed for high-reliability use in Class III medical devices.
Cornell Dubilier defibrillator film capacitors are designed specifically to meet the reliability demands of a Class III medical device. These capacitors are housed in round or oval aluminum oil-filled cases; or in a dry, epoxy-filled plastic housing version. Defibrillator capacitors are available in voltage ranges from 800 VDC to 6,000 VDC, delivering in excess of 500 joules at full charge.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | QS222EW195N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Electrostatic Capacitors | Paper |