Cornell Dubilier QR172YW105V is a film capacitor for external defibrillator applications, housed in a round metal case filled with vegetable oil. It has a capacitance of 105 µF, a voltage rating of 1760 VDC, and stores 163 joules at full charge. Its dimensions are 1.88 inches in diameter by 4.75 inches in height. The part is RoHS compliant and designed for high-reliability medical device use.
Cornell Dubilier defibrillator film capacitors are designed specifically to meet the reliability demands of a Class III medical device. These capacitors are housed in round or oval aluminum oil-filled cases; or in a dry, epoxy-filled plastic housing version. Defibrillator capacitors are available in voltage ranges from 800 VDC to 6,000 VDC, delivering in excess of 500 joules at full charge.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | QR172YW105V |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Electrostatic Capacitors | Paper |