CDE QL502EW032V is a film capacitor for external defibrillator applications, housed in an oval metal case filled with vegetable oil. It has a capacitance of 32 µF, a DC voltage rating of 5000 VDC, and stores 400 joules at full charge. Its dimensions are 1.91 x 2.91 x 6.75 inches. The capacitor is RoHS compliant and designed for high-reliability use in Class III medical devices.
Cornell Dubilier defibrillator film capacitors are designed specifically to meet the reliability demands of a Class III medical device. These capacitors are housed in round or oval aluminum oil-filled cases; or in a dry, epoxy-filled plastic housing version. Defibrillator capacitors are available in voltage ranges from 800 VDC to 6,000 VDC, delivering in excess of 500 joules at full charge.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | QL502EW032V |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Electrostatic Capacitors | Paper |