QL232EW195V is an oval, metal, oil-filled film capacitor designed for external defibrillator applications, with a capacitance of 195 µF, a voltage rating of 2300 VDC, and an energy delivery of 516 joules. It measures 1.91 x 2.91 x 5.75 inches and is RoHS compliant.
Cornell Dubilier defibrillator film capacitors are designed specifically to meet the reliability demands of a Class III medical device. These capacitors are housed in round or oval aluminum oil-filled cases; or in a dry, epoxy-filled plastic housing version. Defibrillator capacitors are available in voltage ranges from 800 VDC to 6,000 VDC, delivering in excess of 500 joules at full charge.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | QL232EW195V |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Electrostatic Capacitors | Paper |