OK International Tip, Soldering Iron, 30Deg Bent, 0.4Mm; Tip / Nozzle Width Metcal PTC-9CN1404A

Description
TIP, SOLDERING IRON, 30DEG BENT, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:30° Bent; For Use With:Metcal MX-PTZ & CV-H4-PTZ Hand Pieces; Product Range:PTC Series RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, 30DEG BENT, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:30° Bent; For Use With:Metcal MX-PTZ & CV-H4-PTZ Hand Pieces; Product Range:PTC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, 30Deg Bent, 0.4Mm; Tip / Nozzle Width Metcal - 55AC6880 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, 30Deg Bent, 0.4Mm; Tip / Nozzle Width Metcal
55AC6880
Tip, Soldering Iron, 30Deg Bent, 0.4Mm; Tip / Nozzle Width Metcal 55AC6880
TIP, SOLDERING IRON, 30DEG BENT, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:30° Bent; For Use With:Metcal MX-PTZ & CV-H4-PTZ Hand Pieces; Product Range:PTC Series RoHS Compliant: Yes

TIP, SOLDERING IRON, 30DEG BENT, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:30° Bent; For Use With:Metcal MX-PTZ & CV-H4-PTZ Hand Pieces; Product Range:PTC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 55AC6880
Product Name Tip, Soldering Iron, 30Deg Bent, 0.4Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 7010672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Resistance - Spot; Welding
AC Input Voltage 208-230/240V_60Hz
Output Voltage 230 volts
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details