The PSU81515A is a non-polarized aluminum electrolytic AC motor start capacitor rated for 110/125 Vac, with a capacitance range of 815-978 µF. It is housed in a rugged bakelite case measuring 5 inches in diameter and 4 3/8 inches in length. The capacitor operates within a temperature range of -40 ºC to 65 ºC and is designed for 50 Hz to 60 Hz applications. It meets EIA RS-463 Type 2 standards and is listed under UL file no. E128034.
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 815µF 125V
815µF 125V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
CAP ALUM 815UF 20% 125V QC TERM
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU81515A | 2002-PSU81515A | PSU81515A-ND | PSU81515A |
| Product Name | Aluminum Electrolytic | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 815 microF | 815 microF | 815 microF | 815 microF |
| WVAC | 125 volts |