The Type PSU PSU80015 is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 800 to 960 µF and a rated voltage of 110/125 Vac. It is constructed in a rugged bakelite case with a diameter of 5 inches and a length of 4 3/8 inches. The capacitor operates at 50 Hz to 60 Hz and is rated for temperatures between -40 °C and 65 °C. It meets EIA RS-463 Type 2 (Normal Performance) and is listed under UL file no. E128034.
880µF 125V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 800µF 125V
CAP ALUM 880UF 20% 125V QC TERM
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU80015 | PSU80015-ND | 2002-PSU80015 | PSU80015 |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 800 microF | 880 microF | 800 microF | 880 microF |
| WVAC | 125 volts |