The PSU7215 is a non-polarized aluminum electrolytic AC motor start capacitor in a round bakelite case, rated for 72-86 µF and 110/125 Vac, with a case diameter of 1 inch and length of 2 3/4 inches. It operates from -40 °C to 65 °C, supports 50-60 Hz frequency, and meets EIA RS-463 Type 2 and UL E128034 standards.
72µF 125V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 72µF 125V
CAP ALUM 72UF 20% 125V QC TERM
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU7215 | 338-2742-ND | 2002-PSU7215 | PSU7215 |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 72 microF | 72 microF | 72 microF | 72 microF |
| WVAC | 125 volts |