The PSU64515 is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 645 µF to 774 µF and a rated voltage of 110/125 Vac. It features a rugged bakelite case, operates within a temperature range of -40 ºC to 65 ºC, and is designed for 50 Hz to 60 Hz frequency. The device measures 5 inches in diameter and 4 3/8 inches in length. It meets EIA RS-463 Type 2 standards and is listed under UL file no. E128034.
645µF 125V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
Win Source Part Number: 962475-PSU64515
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: PSU
Package: Bulk
Applications: Motor Start
Height - Seated (Max): 4.375" (111.13mm)
Standard Package: 64
Capacitance: 645 µF
Tolerance: 0%, +20%
Voltage - Rated: 125 V
Polarization: Bi-Polar
Mounting Type: Chassis Mount
Package / Case: Radial, Can - QC Terminals
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 1.813" Dia (46.05mm)
Alternative Parts (Cross-Reference): PSU64515A; PSU70815A; PSU59015B; LNT2G681MSEF; LNT2V681MSEF; LNUN7681MSEF;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0055
Mfr: Cornell Dubilier Electronics (CDE)
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 645µF 125V
CAP ALUM 645UF 20% 125V QC TERM
| Cornell Dubilier | DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU64515 | PSU64515-ND | 962475-PSU64515 | 2002-PSU64515 | PSU64515 |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Capacitors - Aluminum Electrolytic Capacitors | Film Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 645 microF | 645 microF | 645 microF | 645 microF | 645 microF |
| WVAC | 125 volts | 125 volts |